Mueller Electric Company Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric BU-60CHS-9

Description
ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric - 37B8837 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric
37B8837
Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric 37B8837
ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, 7.9MM, 10A, WHITE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37B8837
Product Name Alligator Clip, 7.9Mm, 10A, White; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details