Mueller Electric Company connector accessories BU-30

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-30
connector accessories BU-30
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip; Connector Type Mueller Electric - 28F528 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F528
Alligator Clip; Connector Type Mueller Electric 28F528
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:1.094" RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:1.094" RoHS Compliant: Yes

Supplier's Site Datasheet
Clip; Nickel (Plating) - 70188546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Nickel (Plating)
70188546
Clip; Nickel (Plating) 70188546
Steel , Alligator Clips BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection. Zinc plating

Steel , Alligator Clips
BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.
Zinc plating

Supplier's Site
Sheung Wan, Hong Kong
Test Clips
BU-30
Test Clips BU-30
Test Clips MINI-GATOR CLIP STL

Test Clips MINI-GATOR CLIP STL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-30 28F528 70188546 BU-30
Product Name connector accessories Alligator Clip; Connector Type Mueller Electric Clip; Nickel (Plating) Test Clips
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CLB.M12.NLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details