Mueller Electric Company Plier-Type Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric BU-46C-2L

Description
PLIER-TYPE CLIP, 28.6MM, RED, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Datasheet
Description
PLIER-TYPE CLIP, 28.6MM, RED, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier-Type Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric - 79T9316 - Newark, An Avnet Company
Chicago, IL, United States
Plier-Type Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric
79T9316
Plier-Type Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric 79T9316
PLIER-TYPE CLIP, 28.6MM, RED, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

PLIER-TYPE CLIP, 28.6MM, RED, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Red; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79T9316
Product Name Plier-Type Clip, 28.6Mm, Red, 75A; Connector Type Mueller Electric
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers