Mueller Electric Company connector accessories BU-85

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-85
connector accessories BU-85
Connector Accessory

Connector Accessory

Buy Now
Clip, Alligator; Steel; 5 - 70188610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; 5
70188610
Clip, Alligator; Steel; 5 70188610
Alligator Clip Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Alligator Clip
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Supplier's Site
Alligator Clip; Connector Type Mueller Electric - 28F507 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F507
Alligator Clip; Connector Type Mueller Electric 28F507
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:53.97mm; Insulator Colour:-; Product Range:-; Features:Nesting Teeth For Solid Contact Along Entire Length of Jaw; Overall Length:2.125" RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:53.97mm; Insulator Colour:-; Product Range:-; Features:Nesting Teeth For Solid Contact Along Entire Length of Jaw; Overall Length:2.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-85 70188610 28F507
Product Name connector accessories Clip, Alligator; Steel; 5 Alligator Clip; Connector Type Mueller Electric
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details