Mueller Electric Company connector accessories BU-41C-0

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-41C-0
connector accessories BU-41C-0
Connector Accessory

Connector Accessory

Buy Now
Clip;Solid Copper;Black;400A;Length 6
Fort Worth, TX, USA
Clip;Solid Copper;Black;400A;Length 6";Jaws Open 1-5/8";BU Series
70188614
Clip;Solid Copper;Black;400A;Length 6";Jaws Open 1-5/8";BU Series 70188614
Solid Copper, BU Series Plier Clip BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves. Locks onto slide and top mounted battery terminals.

Solid Copper, BU Series Plier Clip
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.
Locks onto slide and top mounted battery terminals.

Supplier's Site
Battery Clip, 1.563In, Black, 400A; Connector Type Mueller Electric - 87F3651 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 1.563In, Black, 400A; Connector Type Mueller Electric
87F3651
Battery Clip, 1.563In, Black, 400A; Connector Type Mueller Electric 87F3651
BATTERY CLIP, 1.563IN, BLACK, 400A; Connector Type:Battery Clip; Current Rating:400A; Jaw Opening Max:1.563"; Insulator Colour:Black; Product Range:-; Body Material:Copper; Colour:Black; Contact Material:Copper; Overall Length:6" RoHS Compliant: Yes

BATTERY CLIP, 1.563IN, BLACK, 400A; Connector Type:Battery Clip; Current Rating:400A; Jaw Opening Max:1.563"; Insulator Colour:Black; Product Range:-; Body Material:Copper; Colour:Black; Contact Material:Copper; Overall Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-41C-0 70188614 87F3651
Product Name connector accessories Clip;Solid Copper;Black;400A;Length 6";Jaws Open 1-5/8";BU Series Battery Clip, 1.563In, Black, 400A; Connector Type Mueller Electric
Current Rating 400.0 amps 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products