Mueller Electric Company Alligator Clip; Connector Type Mueller Electric BU-652-0

Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip; Connector Type Mueller Electric - 95B8434 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
95B8434
Alligator Clip; Connector Type Mueller Electric 95B8434
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:7mm; Insulator Colour:Black; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Features:Fully Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B8434
Product Name Alligator Clip; Connector Type Mueller Electric
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - NECU-M-S-A12G4-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details