Adaptor Banana Jack-Std Plug, Black
Adapter Connector Banana Jack To Banana Plug Black
Black Insulated Banana Jack to Standard
ADAPTER, PLUG, SHROUDED TO UNSHROUDED; Gender:Plug, Receptacle; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Black; Contact Material:-; Contact Termination Type:-; Product Range:- RoHS Compliant: NA
Insulated Banana Jack to Standard Banana Plug, Brass Body Material
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7148229 | 314-1075-ND | BU-32101-0 | 96F6199 | 70188651 |
| Product Name | Test Connector Adapters | Banana and Tip Connector Adapters | Audio & Video Connectors | Adapter, Plug, Shrouded To Unshrouded; Gender Mueller Electric | Connector; Banana Jack to Banana Plug; Brass; Nickel Plated; Black |
| Coupling / Adapter | Coupling / Adapter |