Mueller Electric Company connector accessories BU-21AEZ

Description
Connector Accessory
Request a Quote
Description
Connector Accessory
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Clip, Steel, EZ Squeeze, 50A, part number 37AC2984, is designed for high amperage applications with a current rating of 50 amps. It features a unique handle extension that reduces the force required to open the clip by over 75%, making it easier to use for extended periods without fatigue. The clip has a jaw opening of 1-1/16 inches (27 mm) and is compatible with wire sizes up to 8 AWG, utilizing a 10-32 screw for connection. Constructed from zinc-plated steel, this clip is also RoHS compliant. It does not come with an insulator.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Clip, Steel, EZ Squeeze, 50A, part number 37AC2984, is designed for high amperage applications with a current rating of 50 amps. It features a unique handle extension that reduces the force required to open the clip by over 75%, making it easier to use for extended periods without fatigue. The clip has a jaw opening of 1-1/16 inches (27 mm) and is compatible with wire sizes up to 8 AWG, utilizing a 10-32 screw for connection. Constructed from zinc-plated steel, this clip is also RoHS compliant. It does not come with an insulator.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-21AEZ
connector accessories BU-21AEZ
Connector Accessory

Connector Accessory

Buy Now
Heavy Duty Clip, Steel, Ez Squeeze, 50A; Connector Type Mueller Electric - 37AC2984 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Clip, Steel, Ez Squeeze, 50A; Connector Type Mueller Electric
37AC2984
Heavy Duty Clip, Steel, Ez Squeeze, 50A; Connector Type Mueller Electric 37AC2984
HEAVY DUTY CLIP, STEEL, EZ SQUEEZE, 50A; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:27mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

HEAVY DUTY CLIP, STEEL, EZ SQUEEZE, 50A; Connector Type:Test Clip; Current Rating:50A; Jaw Opening Max:27mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BU-21AEZ 37AC2984
Product Name connector accessories Heavy Duty Clip, Steel, Ez Squeeze, 50A; Connector Type Mueller Electric
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Connector Omron Electronic Components - 06AC0219 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details