Mueller Electric Company Connector; Connector Type Mueller Electric BU-61

Description
CONNECTOR; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Termination Method:Cage Spring Barrel RoHS Compliant: Yes
Description
CONNECTOR; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Termination Method:Cage Spring Barrel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector; Connector Type Mueller Electric - 37B8852 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Connector Type Mueller Electric
37B8852
Connector; Connector Type Mueller Electric 37B8852
CONNECTOR; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Termination Method:Cage Spring Barrel RoHS Compliant: Yes

CONNECTOR; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Termination Method:Cage Spring Barrel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37B8852
Product Name Connector; Connector Type Mueller Electric
Termination Cage Spring Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details