Mueller Electric Company connector accessories BU-60HS-0

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-60HS-0
connector accessories BU-60HS-0
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip; Connector Type Mueller Electric - 28F504 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F504
Alligator Clip; Connector Type Mueller Electric 28F504
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:2.344" RoHS Compliant: No

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:0.313"; Insulator Colour:Black; Product Range:-; Colour:Black; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:2.344" RoHS Compliant: No

Supplier's Site Datasheet
Clip, Alligator; Steel; 10 - 70188542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; 10
70188542
Clip, Alligator; Steel; 10 70188542
Steel, Alligator Clip Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Steel, Alligator Clip
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60HS-0 28F504 70188542
Product Name connector accessories Alligator Clip; Connector Type Mueller Electric Clip, Alligator; Steel; 10
Current Rating 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details