Mueller Electric Company Banana Connectors BU-P3690-2

Description
Red Mini Banana Plug
Request a Quote Datasheet
Description
Red Mini Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 8884635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884635
Banana Connectors 8884635
Red Mini Banana Plug

Red Mini Banana Plug

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P3690-2
Audio & Video Connectors BU-P3690-2
MINI BANANA PLUG, RED 10PK

MINI BANANA PLUG, RED 10PK

Buy Now
Jacks, Plugs - 314-1404-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1404-ND
Jacks, Plugs 314-1404-ND
Banana Plug Connector Miniature Solder Red

Banana Plug Connector Miniature Solder Red

Buy Now Datasheet
Banana Plug, Mini, 5A, Solder, Red; Gender Mueller Electric - 66W1193 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Mini, 5A, Solder, Red; Gender Mueller Electric
66W1193
Banana Plug, Mini, 5A, Solder, Red; Gender Mueller Electric 66W1193
BANANA PLUG, MINI, 5A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

BANANA PLUG, MINI, 5A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8884635 BU-P3690-2 314-1404-ND 66W1193
Product Name Banana Connectors Audio & Video Connectors Jacks, Plugs Banana Plug, Mini, 5A, Solder, Red; Gender Mueller Electric
Gender Male / Plug Male / Plug Male / Plug
Termination Plug-In
Connector Type Audio / Video
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details