Mueller Electric Company Test Probe; Test Probe Type Mueller Electric BU-26130-0

Description
TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Test Probe Type Mueller Electric - 93F9759 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Type Mueller Electric
93F9759
Test Probe; Test Probe Type Mueller Electric 93F9759
TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes

TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Test Product; Brass - 70188694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Product; Brass
70188694
Test Product; Brass 70188694
Ultra Tech Test Product, 1000 V Voltage Rating, Stainless Steel Material Tip Accepts both safety and uninsulated 4 mm banana plugs. The high quality polished stainless steel prod tip easily pierces lacquered and oxidized contact points up to 1000 V. Insulated body with safety shock guard collar reduces the risk of contact with voltage carrying parts. The slim-line prod design with clear Kynar® insulated sleeve allows for easy testing in confined areas. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack. Slim–line prod design with clear kynar®. Mech. Connection is 0.16 in. (4 mm) nickel-plated brass banana jack.

Ultra Tech Test Product, 1000 V Voltage Rating, Stainless Steel Material Tip
Accepts both safety and uninsulated 4 mm banana plugs. The high quality polished stainless steel prod tip easily pierces lacquered and oxidized contact points up to 1000 V. Insulated body with safety shock guard collar reduces the risk of contact with voltage carrying parts. The slim-line prod design with clear Kynar® insulated sleeve allows for easy testing in confined areas. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.
Slim–line prod design with clear kynar®. Mech. Connection is 0.16 in. (4 mm) nickel-plated brass banana jack.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 93F9759 70188694
Product Name Test Probe; Test Probe Type Mueller Electric Test Product; Brass
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details