5 A, Miniature Alligator Clip with Barrel
BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.
ALLIGATOR CLIP; Connector Type:Mini Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
MINI ALLIGATOR CLIP W/BARREL, 5A, 4.8MM; Connector Type:Mini Alligator Clip; Current Rating:5A; Jaw Opening Max:4.8mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-30BL | 70188545 | 46F3810 |
| Product Name | connector accessories | Clip, Alligator; Steel; 5 | Alligator Clip; Connector Type Mueller Electric |
| Termination | Crimp/Solder |