Mueller Electric Company connector accessories BU-41A-0

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-41A-0
connector accessories BU-41A-0
Connector Accessory

Connector Accessory

Buy Now
Battery Clip, 1.563In, Black, 200A; Connector Type Mueller Electric - 28F466 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 1.563In, Black, 200A; Connector Type Mueller Electric
28F466
Battery Clip, 1.563In, Black, 200A; Connector Type Mueller Electric 28F466
BATTERY CLIP, 1.563IN, BLACK, 200A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:1.563"; Insulator Colour:Black; Product Range:-; Body Material:Steel; Colour:Black; Contact Material:Steel; Overall Length:6" RoHS Compliant: Yes

BATTERY CLIP, 1.563IN, BLACK, 200A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:1.563"; Insulator Colour:Black; Product Range:-; Body Material:Steel; Colour:Black; Contact Material:Steel; Overall Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet
Clip;Copper-Plated Steel;Black;200A;Length 6
Fort Worth, TX, USA
Clip;Copper-Plated Steel;Black;200A;Length 6";Jaws Open 1-5/8";BU Series
70188612
Clip;Copper-Plated Steel;Black;200A;Length 6";Jaws Open 1-5/8";BU Series 70188612
Steel , Plier-Type Clips BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves. Popular for trickle chargers and timing lights. Crimp or solder connection.

Steel , Plier-Type Clips
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.
Popular for trickle chargers and timing lights. Crimp or solder connection.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-41A-0 28F466 70188612
Product Name connector accessories Battery Clip, 1.563In, Black, 200A; Connector Type Mueller Electric Clip;Copper-Plated Steel;Black;200A;Length 6";Jaws Open 1-5/8";BU Series
Current Rating 200.0 amps 200.0 amps
Unlock Full Specs
to access all available technical data

Similar Products