Mueller Electric Company connector accessories BU-41C-2

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-41C-2
connector accessories BU-41C-2
Connector Accessory

Connector Accessory

Buy Now
Battery Clip, 1.563In, Red, 400A; Connector Type Mueller Electric - 90F1267 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 1.563In, Red, 400A; Connector Type Mueller Electric
90F1267
Battery Clip, 1.563In, Red, 400A; Connector Type Mueller Electric 90F1267
BATTERY CLIP, 1.563IN, RED, 400A; Connector Type:Battery Clip; Current Rating:400A; Jaw Opening Max:1.563"; Insulator Colour:Red; Product Range:-; Body Material:Copper; Colour:Red; Contact Material:Copper; Overall Length:6" RoHS Compliant: Yes

BATTERY CLIP, 1.563IN, RED, 400A; Connector Type:Battery Clip; Current Rating:400A; Jaw Opening Max:1.563"; Insulator Colour:Red; Product Range:-; Body Material:Copper; Colour:Red; Contact Material:Copper; Overall Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet
Clip;Solid Copper;Red;400A;Length 6
Fort Worth, TX, USA
Clip;Solid Copper;Red;400A;Length 6";Jaws Open 1-5/8";BU Series
70188613
Clip;Solid Copper;Red;400A;Length 6";Jaws Open 1-5/8";BU Series 70188613
Solid Copper, BU Series Plier Clip BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves. Locks onto slide and top mounted battery terminals.

Solid Copper, BU Series Plier Clip
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.
Locks onto slide and top mounted battery terminals.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-41C-2 90F1267 70188613
Product Name connector accessories Battery Clip, 1.563In, Red, 400A; Connector Type Mueller Electric Clip;Solid Copper;Red;400A;Length 6";Jaws Open 1-5/8";BU Series
Current Rating 400.0 amps 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details