Mueller Electric Company Audio & Video Connectors BU-31603-0

Description
Black Pressfit Insulated Banana Jack-Spa
Request a Quote Datasheet
Description
Black Pressfit Insulated Banana Jack-Spa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-31603-0
Audio & Video Connectors BU-31603-0
Black Pressfit Insulated Banana Jack-Spa

Black Pressfit Insulated Banana Jack-Spa

Buy Now
Jacks, Plugs - 314-1634-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1634-ND
Jacks, Plugs 314-1634-ND
Banana Jack Connector Standard Banana Solder Tabs Black

Banana Jack Connector Standard Banana Solder Tabs Black

Buy Now Datasheet
Banana Jack, 15A, Black; Gender Mueller Electric - 96F6201 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Black; Gender Mueller Electric
96F6201
Banana Jack, 15A, Black; Gender Mueller Electric 96F6201
BANANA JACK, 15A, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Press Fit; Colour:Black RoHS Compliant: Yes

BANANA JACK, 15A, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Press Fit; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-31603-0 314-1634-ND 96F6201
Product Name Audio & Video Connectors Jacks, Plugs Banana Jack, 15A, Black; Gender Mueller Electric
Connector Type Audio / Video
Gender Female / Jack Female / Jack
Mounting Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers