Mueller Electric Company Jacks, Plugs BU-P2945-0

Description
Banana Plug, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1530-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1530-ND
Jacks, Plugs 314-1530-ND
Banana Plug, Stackable Connector Miniature Solderless Black

Banana Plug, Stackable Connector Miniature Solderless Black

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2945-0
Audio & Video Connectors BU-P2945-0
MINI BANANA PLUG W. SLEEVE BLACK

MINI BANANA PLUG W. SLEEVE BLACK

Buy Now
Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric - 70AC8715 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric
70AC8715
Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric 70AC8715
CONN, BANANA, PLUG, 5A, SCREW, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 5A, SCREW, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1530-ND BU-P2945-0 70AC8715
Product Name Jacks, Plugs Audio & Video Connectors Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details