Mueller Electric Company Jacks, Plugs BU-31605-0

Description
Banana Jack Connector Standard Banana Solder Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - BU-31605-0-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
BU-31605-0-ND
Jacks, Plugs BU-31605-0-ND
Banana Jack Connector Standard Banana Solder Black

Banana Jack Connector Standard Banana Solder Black

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-31605-0
Audio & Video Connectors BU-31605-0
Black Pressfit Insulated Banana Jack-sol

Black Pressfit Insulated Banana Jack-sol

Buy Now
Banana Jack W/solder Cup Connection, Blk; Gender Mueller Electric - 16F3568 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack W/solder Cup Connection, Blk; Gender Mueller Electric
16F3568
Banana Jack W/solder Cup Connection, Blk; Gender Mueller Electric 16F3568
BANANA JACK W/SOLDER CUP CONNECTION, BLK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: NA

BANANA JACK W/SOLDER CUP CONNECTION, BLK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-31605-0-ND BU-31605-0 16F3568
Product Name Jacks, Plugs Audio & Video Connectors Banana Jack W/solder Cup Connection, Blk; Gender Mueller Electric
Gender Female / Jack Female / Jack
Mounting Panel Mount Cable Mount
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details