Mueller Electric Company connector accessories BU-34

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-34
connector accessories BU-34
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip; Connector Type Mueller Electric - 28F496 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F496
Alligator Clip; Connector Type Mueller Electric 28F496
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:1.094" RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Overall Length:1.094" RoHS Compliant: Yes

Supplier's Site Datasheet
Micro-Alligator Clip, Steel, 5A, 5.6Mm; Connector Type Mueller Electric - 17AH8794 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Alligator Clip, Steel, 5A, 5.6Mm; Connector Type Mueller Electric
17AH8794
Micro-Alligator Clip, Steel, 5A, 5.6Mm; Connector Type Mueller Electric 17AH8794
MICRO-ALLIGATOR CLIP, STEEL, 5A, 5.6MM; Connector Type:Micro Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MICRO-ALLIGATOR CLIP, STEEL, 5A, 5.6MM; Connector Type:Micro Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Alligator Clip; Steel; 5 A; BU Series - 70188570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Steel; 5 A; BU Series
70188570
Alligator Clip; Steel; 5 A; BU Series 70188570
BU Series Alligator Clip, 5 A Current Rating, Steel Material BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection. Solder or crimp connection. 7⁄32 in. (5.6 mm) (Max.) jaw opening.

BU Series Alligator Clip, 5 A Current Rating, Steel Material
BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.
Solder or crimp connection. 7⁄32 in. (5.6 mm) (Max.) jaw opening.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-34 28F496 17AH8794 70188570
Product Name connector accessories Alligator Clip; Connector Type Mueller Electric Micro-Alligator Clip, Steel, 5A, 5.6Mm; Connector Type Mueller Electric Alligator Clip; Steel; 5 A; BU Series
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products