Mueller Electric Company Jacks, Plugs BU-31104-2

Description
Banana Plug, Stackable Connector Standard Banana Solder Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1149-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1149-ND
Jacks, Plugs 314-1149-ND
Banana Plug, Stackable Connector Standard Banana Solder Red

Banana Plug, Stackable Connector Standard Banana Solder Red

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-31104-2
Audio & Video Connectors BU-31104-2
Red Stackable Banana Plug

Red Stackable Banana Plug

Buy Now
Banana Connectors - 8884058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884058
Banana Connectors 8884058
Mueller Electric BU-31104-2 Banana Plug

Mueller Electric BU-31104-2 Banana Plug

Supplier's Site
Jacks, Plugs - BU-31104-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-31104-2
Jacks, Plugs BU-31104-2
CONN BANANA PLUG STACK SLDR RED

CONN BANANA PLUG STACK SLDR RED

Supplier's Site Datasheet
Banana Plug, Stackable, 20A, Solder, Red; Gender Mueller Electric - 97W6818 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stackable, 20A, Solder, Red; Gender Mueller Electric
97W6818
Banana Plug, Stackable, 20A, Solder, Red; Gender Mueller Electric 97W6818
BANANA PLUG, STACKABLE, 20A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, STACKABLE, 20A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1149-ND BU-31104-2 8884058 BU-31104-2 97W6818
Product Name Jacks, Plugs Audio & Video Connectors Banana Connectors Jacks, Plugs Banana Plug, Stackable, 20A, Solder, Red; Gender Mueller Electric
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 16 to 22 AWG 16 to 22 AWG
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products