Banana Plug Connector Standard Banana Solder Green
Mueller Electric BU-3261410-5
RETRACTABLE BANANA PLUG GREEN
CONN, PLUG, 45A, 1KV, GREEN ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1384-ND | 1801323 | BU-3261410-5 | 34AH0348 |
| Product Name | Jacks, Plugs | Banana Connectors | Audio & Video Connectors | Conn, Plug, 45A, 1Kv, Green Rohs Compliant Mueller Electric |
| Gender | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 10 to 12 AWG |