Mueller Electric Company Conn, Banana, Jack, 15A, Turret, Blk; Gender Mueller Electric BU-P2854-0.

Description
CONN, BANANA, JACK, 15A, TURRET, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, JACK, 15A, TURRET, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, 15A, Turret, Blk; Gender Mueller Electric - 20AH2561 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 15A, Turret, Blk; Gender Mueller Electric
20AH2561
Conn, Banana, Jack, 15A, Turret, Blk; Gender Mueller Electric 20AH2561
CONN, BANANA, JACK, 15A, TURRET, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, JACK, 15A, TURRET, BLK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AH2561
Product Name Conn, Banana, Jack, 15A, Turret, Blk; Gender Mueller Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Backplane Connectors - XC5A-1082-S038 - 760144-XC5A-1082-S038 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers