Mueller Electric Company Pin Tip Shorting Plug BU-P3452

Description
The .080′ gold plated pins are internally shorted. Convenient .080′ jacks allow monitoring with a standard multimeter probe. Pin spacing is 1/2′.
Request a Quote Datasheet
Description
The .080′ gold plated pins are internally shorted. Convenient .080′ jacks allow monitoring with a standard multimeter probe. Pin spacing is 1/2′.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Tip Shorting Plug - BU-P3452 - Mueller Electric Company
Akron, OH, USA
Pin Tip Shorting Plug
BU-P3452
Pin Tip Shorting Plug BU-P3452
The .080′ gold plated pins are internally shorted. Convenient .080′ jacks allow monitoring with a standard multimeter probe. Pin spacing is 1/2′.

The .080″ gold plated pins are internally shorted. Convenient .080″ jacks allow monitoring with a standard multimeter probe. Pin spacing is 1/2″.

Supplier's Site Datasheet
Jacks, Plugs - 314-1153-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1153-ND
Jacks, Plugs 314-1153-ND
Tip Plug, Double, Stackable Connector Standard Tip Solder Black

Tip Plug, Double, Stackable Connector Standard Tip Solder Black

Buy Now Datasheet
Tip Plug, 5A, Black; Connector Type Mueller Electric - 66W1187 - Newark, An Avnet Company
Chicago, IL, United States
Tip Plug, 5A, Black; Connector Type Mueller Electric
66W1187
Tip Plug, 5A, Black; Connector Type Mueller Electric 66W1187
TIP PLUG, 5A, BLACK; Connector Type:Tip Plug; For Use With:Mueller P4543 or Standard 0.08" Pin Jacks; Breakdown Voltage:-; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

TIP PLUG, 5A, BLACK; Connector Type:Tip Plug; For Use With:Mueller P4543 or Standard 0.08" Pin Jacks; Breakdown Voltage:-; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P3452 314-1153-ND 66W1187
Product Name Pin Tip Shorting Plug Jacks, Plugs Tip Plug, 5A, Black; Connector Type Mueller Electric
Voltage Rating 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers