Red Pressfit Insulated Banana Jack-Spade
Banana Jack Connector Standard Banana Solder Tabs Red
BANANA JACK, 15A, RED; Gender:Jack; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Press Fit RoHS Compliant: NA
BANANA CONNECTOR, JACK, 15A, 1KV, RED ROHS COMPLIANT: YES
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7148225 | BU-31603-2 | 314-1635-ND | 96F6202 | 28AK6659 |
| Product Name | Banana Connectors | Audio & Video Connectors | Jacks, Plugs | Banana Jack, 15A, Red; Gender Mueller Electric | Banana Connector, Jack, 15A, 1Kv, Red Rohs Compliant Mueller Electric |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Press fit | Press Fit | |||
| Voltage Rating | 1000 volts | 1000 volts |