Mueller Electric Company Plier-Type Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric BU-46C-0L

Description
PLIER-TYPE CLIP, 28.6MM, BLACK, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Datasheet
Description
PLIER-TYPE CLIP, 28.6MM, BLACK, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier-Type Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric - 79T9315 - Newark, An Avnet Company
Chicago, IL, United States
Plier-Type Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric
79T9315
Plier-Type Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric 79T9315
PLIER-TYPE CLIP, 28.6MM, BLACK, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

PLIER-TYPE CLIP, 28.6MM, BLACK, 75A; Connector Type:Alligator Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79T9315
Product Name Plier-Type Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details