Mueller Electric Company Plier Type Clip, 41.3Mm Jaw, 200A; Connector Type Mueller Electric BU-41APN

Description
PLIER TYPE CLIP, 41.3MM JAW, 200A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:41.3mm; Insulator Colour:-; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Description
PLIER TYPE CLIP, 41.3MM JAW, 200A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:41.3mm; Insulator Colour:-; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plier Type Clip features a jaw opening of 41.3 mm and is rated for a maximum current of 200A. It utilizes a crimp or solder termination method, ensuring secure connections for various applications. The clip is designed for durability and reliability, making it suitable for demanding electrical tasks. It is RoHS compliant, indicating adherence to environmental standards. This product is ideal for engineers seeking a robust and efficient connector for high-current applications.

Datasheet Summary
Powered by GS/AI

The Plier Type Clip features a jaw opening of 41.3 mm and is rated for a maximum current of 200A. It utilizes a crimp or solder termination method, ensuring secure connections for various applications. The clip is designed for durability and reliability, making it suitable for demanding electrical tasks. It is RoHS compliant, indicating adherence to environmental standards. This product is ideal for engineers seeking a robust and efficient connector for high-current applications.

Suppliers

Company
Product
Description
Supplier Links
Plier Type Clip, 41.3Mm Jaw, 200A; Connector Type Mueller Electric - 03M6550 - Newark, An Avnet Company
Chicago, IL, United States
Plier Type Clip, 41.3Mm Jaw, 200A; Connector Type Mueller Electric
03M6550
Plier Type Clip, 41.3Mm Jaw, 200A; Connector Type Mueller Electric 03M6550
PLIER TYPE CLIP, 41.3MM JAW, 200A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:41.3mm; Insulator Colour:-; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

PLIER TYPE CLIP, 41.3MM JAW, 200A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:41.3mm; Insulator Colour:-; Product Range:-; Termination Method:Crimp / Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M6550
Product Name Plier Type Clip, 41.3Mm Jaw, 200A; Connector Type Mueller Electric
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products