Mueller Electric Company connector accessories BU-24APN

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-24APN
connector accessories BU-24APN
Connector Accessory

Connector Accessory

Buy Now
Test Clip, 19Mm, 25A; Connector Type Mueller Electric - 16F6682 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 19Mm, 25A; Connector Type Mueller Electric
16F6682
Test Clip, 19Mm, 25A; Connector Type Mueller Electric 16F6682
TEST CLIP, 19mm, 25A; Connector Type:Grounding Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:BU-24 Series; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Unmarks RoHS Compliant: Yes

TEST CLIP, 19mm, 25A; Connector Type:Grounding Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:BU-24 Series; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Unmarks RoHS Compliant: Yes

Supplier's Site Datasheet
Test Clip, Zinc-Plated Steel, 25A, 19Mm; Connector Type Mueller Electric - 20AH2576 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Zinc-Plated Steel, 25A, 19Mm; Connector Type Mueller Electric
20AH2576
Test Clip, Zinc-Plated Steel, 25A, 19Mm; Connector Type Mueller Electric 20AH2576
TEST CLIP, ZINC-PLATED STEEL, 25A, 19MM; Connector Type:Test Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TEST CLIP, ZINC-PLATED STEEL, 25A, 19MM; Connector Type:Test Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights - 70188556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights
70188556
Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights 70188556
Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.

Black, For use with Battery Equipment, BU Series Clip
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Teeth mesh on all 3 sides. Crimp or screw connection.

Supplier's Site
Lug/Connector - 61223021 - Radwell International
Willingboro, NJ, United States
Lug/Connector
61223021
Lug/Connector 61223021
GROUNDING CLIP, 25 AMP, 10 AWG, CRIMP/SCREW WIRE CONNECTION, COMPRESSION SPRING CLIP FORM, STEEL. FREE 2 YEAR RADWELL WARRANTY

GROUNDING CLIP, 25 AMP, 10 AWG, CRIMP/SCREW WIRE CONNECTION, COMPRESSION SPRING CLIP FORM, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-24APN 16F6682 70188556 61223021
Product Name connector accessories Test Clip, 19Mm, 25A; Connector Type Mueller Electric Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights Lug/Connector
Current Rating 25.0 amps 25.0 amps 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1212-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details