Mueller Electric Company Jacks, Plugs BU-31607-0

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1217-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1217-ND
Jacks, Plugs 314-1217-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Banana Jack Connector Standard Banana Threaded, External (Nut) Black

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-31607-0
Audio & Video Connectors BU-31607-0
Panel Mount Isolated Banana Jack for She

Panel Mount Isolated Banana Jack for She

Buy Now
Banana Connectors - 8884089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884089
Banana Connectors 8884089
Mueller Electric BU-31607-0

Mueller Electric BU-31607-0

Supplier's Site
Test Socket, 35A, Screw, Black; Gender Mueller Electric - 22C5996 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, 35A, Screw, Black; Gender Mueller Electric
22C5996
Test Socket, 35A, Screw, Black; Gender Mueller Electric 22C5996
TEST SOCKET, 35A, SCREW, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:35A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

TEST SOCKET, 35A, SCREW, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:35A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1217-ND BU-31607-0 8884089 22C5996
Product Name Jacks, Plugs Audio & Video Connectors Banana Connectors Test Socket, 35A, Screw, Black; Gender Mueller Electric
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Panel Mount Panel Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details