Mueller Electric Company connector accessories BU-40A-0

Description
Connector Accessory
Request a Quote
Description
Connector Accessory
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Clip with Insulator, part number 34AH0352, is a micro plier-type clip designed for reliable electrical connections. It features a maximum jaw opening of 0.75 inches (19 mm) and can be connected via solder or crimp methods. The clip is constructed from nickel-plated steel or solid copper, with a PVC insulator available in black or red. It is rated for 15 amps and is RoHS compliant, ensuring it meets environmental standards. The overall length of the clip is 2.3 inches (58 mm), making it suitable for various applications where compact and efficient battery connections are required.

Datasheet Summary
Powered by GS/AI

The Battery Clip with Insulator, part number 34AH0352, is a micro plier-type clip designed for reliable electrical connections. It features a maximum jaw opening of 0.75 inches (19 mm) and can be connected via solder or crimp methods. The clip is constructed from nickel-plated steel or solid copper, with a PVC insulator available in black or red. It is rated for 15 amps and is RoHS compliant, ensuring it meets environmental standards. The overall length of the clip is 2.3 inches (58 mm), making it suitable for various applications where compact and efficient battery connections are required.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-40A-0
connector accessories BU-40A-0
Connector Accessory

Connector Accessory

Buy Now
Clip;Copper-Plated Steel;Black;15A;Length 2-3/10
Fort Worth, TX, USA
Clip;Copper-Plated Steel;Black;15A;Length 2-3/10";Jaws Open 3/4";BU Series
70188382
Clip;Copper-Plated Steel;Black;15A;Length 2-3/10";Jaws Open 3/4";BU Series 70188382
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

Supplier's Site
Battery Clip W/ Insulator, 15A, Black Rohs Compliant Mueller Electric - 34AH0352 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip W/ Insulator, 15A, Black Rohs Compliant Mueller Electric
34AH0352
Battery Clip W/ Insulator, 15A, Black Rohs Compliant Mueller Electric 34AH0352
BATTERY CLIP W/ INSULATOR, 15A, BLACK ROHS COMPLIANT: YES

BATTERY CLIP W/ INSULATOR, 15A, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-40A-0 70188382 34AH0352
Product Name connector accessories Clip;Copper-Plated Steel;Black;15A;Length 2-3/10";Jaws Open 3/4";BU Series Battery Clip W/ Insulator, 15A, Black Rohs Compliant Mueller Electric
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details