Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
MUELLER ELECTRIC COMPANY
BU-P1825-@ -- SOLDERLESS, STACKABLE 4MM BANANA PLUG (TEN PACK)
Mueller Electric Company
Solderless, Stackable 4mm Banana Plug (Ten Pack)
BU-P1825-@
Description
Banana Plug, Solderless Screw Connection, Stackable
Mueller Electric Company
Done
Description
Banana Plug, Solderless Screw Connection, Stackable
Suppliers
Company
Product
Description
Supplier Links
Mueller Electric Company
Akron, OH, USA
Solderless, Stackable 4mm Banana Plug (Ten Pack)
BU-P1825-@
Solderless, Stackable 4mm Banana Plug (Ten Pack)
BU-P1825-@
Banana Plug, Solderless Screw Connection, Stackable
Banana Plug, Solderless Screw Connection, Stackable
Supplier's Site
Technical Specifications
Mueller Electric Company
Product Category
Electrical Connectors
Product Number
BU-P1825-@
Product Name
Solderless, Stackable 4mm Banana Plug (Ten Pack)
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® 15-45 Finger Proof Housings Black
1327G6FP-BK
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5
suppliers
Advantech
5 Pos Termblock 5.08Mm With Strain Reli Advantech
BB-TB5P508SR- 2PK
View Details
LEMO USA, Inc.
Connectors
BRR.2S.200.PZVG
View Details
2
suppliers
Aratas America LLC
DIN 41612
XC5B-2021-0
Specs
Connector Type
Board Mount Connector; DIN Connector
Mounting
Through Hole
Current Rating
2.0 amps
View Details
2
suppliers