Mueller Electric Company Audio & Video Connectors BU-P2143-2

Description
DUAL MINI BANANA JACK, RED
Request a Quote Datasheet
Description
DUAL MINI BANANA JACK, RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2143-2
Audio & Video Connectors BU-P2143-2
DUAL MINI BANANA JACK, RED

DUAL MINI BANANA JACK, RED

Buy Now
Jacks, Plugs - 314-1668-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1668-ND
Jacks, Plugs 314-1668-ND
Banana Jack, Double Connector Miniature Turret Black, Red

Banana Jack, Double Connector Miniature Turret Black, Red

Buy Now Datasheet
Banana Jack, Double Mini, 5A, Solder, Red; Gender Mueller Electric - 66W1164 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Double Mini, 5A, Solder, Red; Gender Mueller Electric
66W1164
Banana Jack, Double Mini, 5A, Solder, Red; Gender Mueller Electric 66W1164
BANANA JACK, DOUBLE MINI, 5A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, DOUBLE MINI, 5A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P2143-2 314-1668-ND 66W1164
Product Name Audio & Video Connectors Jacks, Plugs Banana Jack, Double Mini, 5A, Solder, Red; Gender Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2469514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details