Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
Mueller Electric BU-P1330-2 Banana Plug
BANANA PLUG, DOUBLE, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1202-ND | BU-P1330-2 | 8884525 | 66W1158 |
| Product Name | Jacks, Plugs | Audio & Video Connectors | Banana Connectors | Banana Plug, Double, 15A, Solderless, Red; Gender Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | ||
| Connector Type | Audio / Video |