Mueller Electric Company connector accessories BU-60

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-60
connector accessories BU-60
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip, Steel, 10A, 7.9Mm; Connector Type Mueller Electric - 17AH8819 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, Steel, 10A, 7.9Mm; Connector Type Mueller Electric
17AH8819
Alligator Clip, Steel, 10A, 7.9Mm; Connector Type Mueller Electric 17AH8819
ALLIGATOR CLIP, STEEL, 10A, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ALLIGATOR CLIP, STEEL, 10A, 7.9MM; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Alligator Clip W/ Barrel, 7.9Mm, 10A; Connector Type Mueller Electric - 28F500 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip W/ Barrel, 7.9Mm, 10A; Connector Type Mueller Electric
28F500
Alligator Clip W/ Barrel, 7.9Mm, 10A; Connector Type Mueller Electric 28F500
ALLIGATOR CLIP W/ BARREL, 7.9mm, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Overall Length:1.969"; Termination Method:Crimp or Solder RoHS Compliant: Yes

ALLIGATOR CLIP W/ BARREL, 7.9mm, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Overall Length:1.969"; Termination Method:Crimp or Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Alligator; Steel; 0.13 in. - 70188572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; 0.13 in.
70188572
Clip, Alligator; Steel; 0.13 in. 70188572
Steel , 0.13 in. Width, Alligator Clips Miniature Alligator Clip with Barrel, 5 Amp, Steel, Rolled Barrrel Tail Section, Full Meshing Teeth Alligator clip with barrel 10 A. Stainless steel clip, body, rivet and spring.

Steel , 0.13 in. Width, Alligator Clips
Miniature Alligator Clip with Barrel, 5 Amp, Steel, Rolled Barrrel Tail Section, Full Meshing Teeth
Alligator clip with barrel 10 A. Stainless steel clip, body, rivet and spring.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60 17AH8819 28F500 70188572
Product Name connector accessories Alligator Clip, Steel, 10A, 7.9Mm; Connector Type Mueller Electric Alligator Clip W/ Barrel, 7.9Mm, 10A; Connector Type Mueller Electric Clip, Alligator; Steel; 0.13 in.
Current Rating 10.0 amps 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details