MINI BANANA PLUG, BLACK 10PK
Banana Plug Connector Miniature Solder Black
BANANA PLUG, MINI, 5A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes
CONN BANANA PLUG MINI SLDR 10PK
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8884632 | BU-P3690-0 | 314-1403-ND | 66W1192 | BU-P3690-0 |
| Product Name | Banana Connectors | Audio & Video Connectors | Jacks, Plugs | Banana Plug, Mini, 5A, Solder, Black; Gender Mueller Electric | Jacks, Plugs |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Plug-In | Solder | |||
| Connector Type | Audio / Video | ||||
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) |