Red Cable Mountable 4mm Shrouded Banana
Mueller Electric BU-32603-2 Banana Plug
Banana Plug Connector Standard Banana Solder Red
4MM SHROUDED BANANA PLUG, 20A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
4MM SHROUDED BANANA PLUG, 20A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-32603-2 | 8884124 | 314-1224-ND | 50B5842 | 70188430 |
| Product Name | Audio & Video Connectors | Banana Connectors | Jacks, Plugs | 4Mm Shrouded Banana Plug, 20A, Red; Gender Mueller Electric | ELECTRONIC PART |
| Connector Type | Audio / Video | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Press fit |