Mueller Electric Company Banana Connectors BU-P2854-2

Description
Mueller Electric BU-P2854-2
Request a Quote Datasheet
Description
Mueller Electric BU-P2854-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 8884594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884594
Banana Connectors 8884594
Mueller Electric BU-P2854-2

Mueller Electric BU-P2854-2

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P2854-2
Audio & Video Connectors BU-P2854-2
4MM BANANA JACK, RED 10PK

4MM BANANA JACK, RED 10PK

Buy Now
Jacks, Plugs - 314-1163-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1163-ND
Jacks, Plugs 314-1163-ND
Banana Jack Connector Standard Banana Turret Red

Banana Jack Connector Standard Banana Turret Red

Buy Now Datasheet
Banana Jack, 15A, Solder, Red; Gender Mueller Electric - 66W1181 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Solder, Red; Gender Mueller Electric
66W1181
Banana Jack, 15A, Solder, Red; Gender Mueller Electric 66W1181
BANANA JACK, 15A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, 15A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
Banana Connector, Jack, 15A, 2Kv, Red Rohs Compliant Mueller Electric - 28AK6561 - Newark, An Avnet Company
Chicago, IL, United States
Banana Connector, Jack, 15A, 2Kv, Red Rohs Compliant Mueller Electric
28AK6561
Banana Connector, Jack, 15A, 2Kv, Red Rohs Compliant Mueller Electric 28AK6561
BANANA CONNECTOR, JACK, 15A, 2KV, RED ROHS COMPLIANT: YES

BANANA CONNECTOR, JACK, 15A, 2KV, RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8884594 BU-P2854-2 314-1163-ND 66W1181 28AK6561
Product Name Banana Connectors Audio & Video Connectors Jacks, Plugs Banana Jack, 15A, Solder, Red; Gender Mueller Electric Banana Connector, Jack, 15A, 2Kv, Red Rohs Compliant Mueller Electric
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details