Mueller Electric Company Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric BU-P2945-0.

Description
CONN, BANANA, PLUG, 5A, SCREW, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 5A, SCREW, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric - 17AH8679 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric
17AH8679
Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric 17AH8679
CONN, BANANA, PLUG, 5A, SCREW, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 5A, SCREW, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8679
Product Name Conn, Banana, Plug, 5A, Screw, Blk; Gender Mueller Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 12960 - Powell Electronics, Inc.
Nicomatic North America
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8828C2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details