Mueller Electric Company connector accessories BU-46C-0

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-46C-0
connector accessories BU-46C-0
Connector Accessory

Connector Accessory

Buy Now
Clip;Solid Copper;Black;75A;Length 3
Fort Worth, TX, USA
Clip;Solid Copper;Black;75A;Length 3";Jaws Open 1-1/8";BU Series
70188618
Clip;Solid Copper;Black;75A;Length 3";Jaws Open 1-1/8";BU Series 70188618
Solid Copper, BU Series Plier Clip BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves. Locks onto slide and top mounted battery terminals.

Solid Copper, BU Series Plier Clip
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.
Locks onto slide and top mounted battery terminals.

Supplier's Site
Battery Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric - 46F3811 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric
46F3811
Battery Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric 46F3811
BATTERY CLIP, 28.6MM, BLACK, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Contact Material:Copper; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes

BATTERY CLIP, 28.6MM, BLACK, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:28.6mm; Insulator Colour:Black; Product Range:-; Contact Material:Copper; Contact Termination:Crimp / Solder; Overall Length:3.875" RoHS Compliant: Yes

Supplier's Site Datasheet
Mini Plier Style Clip, Copper, 29Mm, Blk; Connector Type Mueller Electric - 17AH8811 - Newark, An Avnet Company
Chicago, IL, United States
Mini Plier Style Clip, Copper, 29Mm, Blk; Connector Type Mueller Electric
17AH8811
Mini Plier Style Clip, Copper, 29Mm, Blk; Connector Type Mueller Electric 17AH8811
MINI PLIER STYLE CLIP, COPPER, 29MM, BLK; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:29mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MINI PLIER STYLE CLIP, COPPER, 29MM, BLK; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:29mm; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-46C-0 70188618 46F3811 17AH8811
Product Name connector accessories Clip;Solid Copper;Black;75A;Length 3";Jaws Open 1-1/8";BU Series Battery Clip, 28.6Mm, Black, 75A; Connector Type Mueller Electric Mini Plier Style Clip, Copper, 29Mm, Blk; Connector Type Mueller Electric
Termination Crimp/Screw Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products