Mueller Electric Company connector accessories BU-25C

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-25C
connector accessories BU-25C
Connector Accessory

Connector Accessory

Buy Now
Automotive Clip, 19Mm, 75A; Connector Type Mueller Electric - 28F519 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Clip, 19Mm, 75A; Connector Type Mueller Electric
28F519
Automotive Clip, 19Mm, 75A; Connector Type Mueller Electric 28F519
AUTOMOTIVE CLIP, 19MM, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Teeth Mesh On All 3 Sides of Jaw; Overall Length:3" RoHS Compliant: Yes

AUTOMOTIVE CLIP, 19MM, 75A; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Teeth Mesh On All 3 Sides of Jaw; Overall Length:3" RoHS Compliant: Yes

Supplier's Site Datasheet
Auto Test Clip, Solid Copper, 75A/19Mm; Connector Type Mueller Electric - 17AH8767 - Newark, An Avnet Company
Chicago, IL, United States
Auto Test Clip, Solid Copper, 75A/19Mm; Connector Type Mueller Electric
17AH8767
Auto Test Clip, Solid Copper, 75A/19Mm; Connector Type Mueller Electric 17AH8767
AUTO TEST CLIP, SOLID COPPER, 75A/19MM; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

AUTO TEST CLIP, SOLID COPPER, 75A/19MM; Connector Type:Test Clip; Current Rating:75A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Clip, Solid Copper, 75 Amps - 70188549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Solid Copper, 75 Amps
70188549
Clip, Solid Copper, 75 Amps 70188549
Black, For use with Battery Equipment, BU Series Clip Automotive Clip, Solid Copper, 40 Amps, Crimp or Screw Connection Teeth mesh on all 3 sides. Crimp or screw connection.

Black, For use with Battery Equipment, BU Series Clip
Automotive Clip, Solid Copper, 40 Amps, Crimp or Screw Connection
Teeth mesh on all 3 sides. Crimp or screw connection.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-25C 28F519 17AH8767 70188549
Product Name connector accessories Automotive Clip, 19Mm, 75A; Connector Type Mueller Electric Auto Test Clip, Solid Copper, 75A/19Mm; Connector Type Mueller Electric Clip, Solid Copper, 75 Amps
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
Ve-NET™ - VNTBR11Z2003SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers