Mueller Electric Company Jacks, Plugs BU-31610-2

Description
Banana Jack Connector Standard Banana Solder Tabs Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Solder Tabs Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1267-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1267-ND
Jacks, Plugs 314-1267-ND
Banana Jack Connector Standard Banana Solder Tabs Red

Banana Jack Connector Standard Banana Solder Tabs Red

Buy Now Datasheet
Banana Connectors - 2799581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2799581
Banana Connectors 2799581
Mueller Electric BU-31610-2

Mueller Electric BU-31610-2

Supplier's Site
Banana Jack, 35A, 1Kv, Red, Panel; Gender Mueller Electric - 96B6398 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 35A, 1Kv, Red, Panel; Gender Mueller Electric
96B6398
Banana Jack, 35A, 1Kv, Red, Panel; Gender Mueller Electric 96B6398
BANANA JACK, 35A, 1KV, RED, PANEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:35A; Voltage Rating:1V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: NA

BANANA JACK, 35A, 1KV, RED, PANEL; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:35A; Voltage Rating:1V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1267-ND 2799581 96B6398
Product Name Jacks, Plugs Banana Connectors Banana Jack, 35A, 1Kv, Red, Panel; Gender Mueller Electric
Gender Female / Jack Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details