Mueller Electric Company LAN/Telecom/Cable Testing BU-26101-2

Description
Red Insulated Plug-On Test Prod Stainles
Request a Quote
Description
Red Insulated Plug-On Test Prod Stainles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LAN/Telecom/Cable Testing
BU-26101-2
LAN/Telecom/Cable Testing BU-26101-2
Red Insulated Plug-On Test Prod Stainles

Red Insulated Plug-On Test Prod Stainles

Buy Now
Test Probe; Test Probe Type Mueller Electric - 93F9762 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Probe Type Mueller Electric
93F9762
Test Probe; Test Probe Type Mueller Electric 93F9762
TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes

TEST PROBE; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved - 70188697 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved
70188697
Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved 70188697
Plug-On, Stainless Steel Tip, Insulated Test Probe Accepts 4 mm insulated banana plugs. Positive contact up to 1000 V is provided by the high quality 0.08" (2 mm) stainless steel test point. The insulated body reduces risk of contact with voltage carrying parts with a tough safety shock guard collar. The collar is flat on one side to prevent rolling. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.

Plug-On, Stainless Steel Tip, Insulated Test Probe
Accepts 4 mm insulated banana plugs. Positive contact up to 1000 V is provided by the high quality 0.08" (2 mm) stainless steel test point. The insulated body reduces risk of contact with voltage carrying parts with a tough safety shock guard collar. The collar is flat on one side to prevent rolling. Mech. Connection: 0.16" (4 mm) nickel-plated brass banana jack.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-26101-2 93F9762 70188697
Product Name LAN/Telecom/Cable Testing Test Probe; Test Probe Type Mueller Electric Probe, Test; 0.08 in.; Stainless Steel;20; Red; 4 mm Banana Plug; IEC Approved
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details