Mueller Electric Company Circular Connector Assemblies BU-8ZU07

Description
M8 4 PIN M RA PB A CD FW
Request a Quote Datasheet
Description
M8 4 PIN M RA PB A CD FW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 314-BU-8ZU07-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
314-BU-8ZU07-ND
Circular Connector Assemblies 314-BU-8ZU07-ND
M8 4 PIN M RA PB A CD FW

M8 4 PIN M RA PB A CD FW

Buy Now Datasheet
Sensor Conn, M8, R/a Plug, 4Pos, Cable; Product Range Mueller Electric - 61AK7396 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, R/a Plug, 4Pos, Cable; Product Range Mueller Electric
61AK7396
Sensor Conn, M8, R/a Plug, 4Pos, Cable; Product Range Mueller Electric 61AK7396
SENSOR CONN, M8, R/A PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount

SENSOR CONN, M8, R/A PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-BU-8ZU07-ND 61AK7396
Product Name Circular Connector Assemblies Sensor Conn, M8, R/a Plug, 4Pos, Cable; Product Range Mueller Electric
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details