Mueller Electric Company Binding Posts BU-P3750-2

Description
Binding Post Connector Standard Knurled Red Gold
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Red Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 314-1205-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
314-1205-ND
Binding Posts 314-1205-ND
Binding Post Connector Standard Knurled Red Gold

Binding Post Connector Standard Knurled Red Gold

Buy Now Datasheet
Binding Post, Jack, 15A, Red; Product Range Mueller Electric - 66W1195 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Jack, 15A, Red; Product Range Mueller Electric
66W1195
Binding Post, Jack, 15A, Red; Product Range Mueller Electric 66W1195
BINDING POST, JACK, 15A, RED; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, JACK, 15A, RED; Product Range:-; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-1205-ND 66W1195
Product Name Binding Posts Binding Post, Jack, 15A, Red; Product Range Mueller Electric
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details