Mueller Electric Company connector accessories BU-60S

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-60S
connector accessories BU-60S
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip; Connector Type Mueller Electric - 28F501 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip; Connector Type Mueller Electric
28F501
Alligator Clip; Connector Type Mueller Electric 28F501
ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Connecting Termination:6-40 Screw; Contact Material:Steel; Features:6-40 Screw RoHS Compliant: Yes

ALLIGATOR CLIP; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Steel; Connecting Termination:6-40 Screw; Contact Material:Steel; Features:6-40 Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Alligator Clip; Steel; 10 A; 1.97 in.; Screw; BU Series - 70188573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Steel; 10 A; 1.97 in.; Screw; BU Series
70188573
Alligator Clip; Steel; 10 A; 1.97 in.; Screw; BU Series 70188573
BU Series Alligator Clip with Screw, 10 A Current Rating Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips. Nose width 0.13 in.

BU Series Alligator Clip with Screw, 10 A Current Rating
Plated steel except BU-60C, BU-60CHS, BU-60CS, BU-63C, BU-70CS and BU-85C which are solid copper. BU-60CHS, BU-60HS and BU-60HPR have insulated acetate handles. BU-63 and BU-63C have 2-piece flexible vinyl insulation; barrel takes wire or banana plug connection. BU-60 and BU-60C have lip for soldering. BU-60S and BU-60CS are the same as BU-60 except have 6-40 screw. BU-70CS and BU-70S have a 6-40 screw. BU-85 and BU-85C are crocodile clips.
Nose width 0.13 in.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60S 28F501 70188573
Product Name connector accessories Alligator Clip; Connector Type Mueller Electric Alligator Clip; Steel; 10 A; 1.97 in.; Screw; BU Series
Termination 6-40 Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details