Mueller Electric Company Alligator Clip, 7.9Mm, 10A, Blue; Connector Type Mueller Electric BU-60H-6

Description
ALLIGATOR CLIP, 7.9MM, 10A, BLUE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ALLIGATOR CLIP, 7.9MM, 10A, BLUE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Blue; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 7.9Mm, 10A, Blue; Connector Type Mueller Electric - 37B8842 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 7.9Mm, 10A, Blue; Connector Type Mueller Electric
37B8842
Alligator Clip, 7.9Mm, 10A, Blue; Connector Type Mueller Electric 37B8842
ALLIGATOR CLIP, 7.9MM, 10A, BLUE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Blue; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP, 7.9MM, 10A, BLUE; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37B8842
Product Name Alligator Clip, 7.9Mm, 10A, Blue; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - NECU-L3G8-C2 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details