Banana Plug, Stackable Connector Standard Banana Solder Red
Mueller Electric BU-32614-2 Banana Plug
CONN, BANANA, PLUG, 20A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:Red; Contact Material:Brass, Beryllium Copper; Product Range:- RoHS Compliant: Yes
CONN BANANA PLUG STACK SLDR RED
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-32614-2 | BU-32614-2-ND | 8884137 | 47Y9091 | BU-32614-2 |
| Product Name | Audio & Video Connectors | Jacks, Plugs | Banana Connectors | Conn, Banana, Plug, 20A, Solder, Red; Gender Mueller Electric | Jacks, Plugs |
| Connector Type | Audio / Video | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) | ||
| Contact Size (AWG) | 14 to 18 AWG | 14 to 18 AWG |