Mueller Electric Company connector accessories BU-34C

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-34C
connector accessories BU-34C
Connector Accessory

Connector Accessory

Buy Now
Clip, Alligator; Solid Copper; 5 - 70188571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Solid Copper; 5
70188571
Clip, Alligator; Solid Copper; 5 70188571
Alligator Clip BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.

Alligator Clip
BU-30 steel, BU-30C solid copper for #20 wire or smaller. BU-30BL barrel tail; solder or crimp connection. BU-30TBO threaded barrel tail; connects to 6-32 threaded male test prod. BU-34 and BU-34C for #20 wire or smaller; solder connection.

Supplier's Site
Micro-Alligator Clip, Copper, 5A, 5.6Mm; Connector Type Mueller Electric - 17AH8795 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Alligator Clip, Copper, 5A, 5.6Mm; Connector Type Mueller Electric
17AH8795
Micro-Alligator Clip, Copper, 5A, 5.6Mm; Connector Type Mueller Electric 17AH8795
MICRO-ALLIGATOR CLIP, COPPER, 5A, 5.6MM; Connector Type:Micro Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

MICRO-ALLIGATOR CLIP, COPPER, 5A, 5.6MM; Connector Type:Micro Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Test Connector; Connector Type Mueller Electric - 28F497 - Newark, An Avnet Company
Chicago, IL, United States
Test Connector; Connector Type Mueller Electric
28F497
Test Connector; Connector Type Mueller Electric 28F497
TEST CONNECTOR; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; Body Material:Copper; Contact Material:Copper; Contact Termination:Solder; Overall Length:1.094" RoHS Compliant: Yes

TEST CONNECTOR; Connector Type:Alligator Clip; Current Rating:5A; Jaw Opening Max:5.6mm; Insulator Colour:-; Product Range:-; Body Material:Copper; Contact Material:Copper; Contact Termination:Solder; Overall Length:1.094" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-34C 70188571 17AH8795 28F497
Product Name connector accessories Clip, Alligator; Solid Copper; 5 Micro-Alligator Clip, Copper, 5A, 5.6Mm; Connector Type Mueller Electric Test Connector; Connector Type Mueller Electric
Termination Crimp/Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Housings - 2243-1321G7-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers