Mueller Electric Company connector accessories BU-60X

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-60X
connector accessories BU-60X
Connector Accessory

Connector Accessory

Buy Now
Alligator Clip, 10A, 7.9Mm Rohs Compliant Mueller Electric - 34AH0366 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 10A, 7.9Mm Rohs Compliant Mueller Electric
34AH0366
Alligator Clip, 10A, 7.9Mm Rohs Compliant Mueller Electric 34AH0366
ALLIGATOR CLIP, 10A, 7.9MM ROHS COMPLIANT: YES

ALLIGATOR CLIP, 10A, 7.9MM ROHS COMPLIANT: YES

Supplier's Site
Alligator Clip With Barrel; Connector Type Mueller Electric - 83F8060 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip With Barrel; Connector Type Mueller Electric
83F8060
Alligator Clip With Barrel; Connector Type Mueller Electric 83F8060
ALLIGATOR CLIP WITH BARREL; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Stainless Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

ALLIGATOR CLIP WITH BARREL; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:7.9mm; Insulator Colour:-; Product Range:-; Body Material:Stainless Steel; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-60X 34AH0366 83F8060
Product Name connector accessories Alligator Clip, 10A, 7.9Mm Rohs Compliant Mueller Electric Alligator Clip With Barrel; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products