Mueller Electric Company Audio & Video Connectors BU-31602-2

Description
Red Pressfit Insulated Banana Jack-Solde
Request a Quote
Description
Red Pressfit Insulated Banana Jack-Solde
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, part number 93F9797, is designed for solder connections and is rated for 15A and 1000V, making it suitable for various electrical applications. It features a nickel-plated brass contact for enhanced conductivity and durability. The insulator is made from Dupont 101L material, ensuring reliable performance. This product is RoHS compliant, indicating it meets environmental standards. The plug is available in red, which aids in color-coding for easy identification in panel mount configurations. Its length is 1.25 inches (31.75 mm), providing a compact solution for connecting wires in electronic projects.

Datasheet Summary
Powered by GS/AI

The Banana Plug, part number 93F9797, is designed for solder connections and is rated for 15A and 1000V, making it suitable for various electrical applications. It features a nickel-plated brass contact for enhanced conductivity and durability. The insulator is made from Dupont 101L material, ensuring reliable performance. This product is RoHS compliant, indicating it meets environmental standards. The plug is available in red, which aids in color-coding for easy identification in panel mount configurations. Its length is 1.25 inches (31.75 mm), providing a compact solution for connecting wires in electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-31602-2
Audio & Video Connectors BU-31602-2
Red Pressfit Insulated Banana Jack-Solde

Red Pressfit Insulated Banana Jack-Solde

Buy Now
Jacks, Plugs - BU-31602-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-31602-2
Jacks, Plugs BU-31602-2
CONN BANANA JACK SOLDER RED

CONN BANANA JACK SOLDER RED

Supplier's Site Datasheet
Banana Plug, 15A, Solder, Red; Gender Mueller Electric - 93F9797 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder, Red; Gender Mueller Electric
93F9797
Banana Plug, 15A, Solder, Red; Gender Mueller Electric 93F9797
BANANA PLUG, 15A, SOLDER, RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: NA

BANANA PLUG, 15A, SOLDER, RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:SolderRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-31602-2 BU-31602-2 93F9797
Product Name Audio & Video Connectors Jacks, Plugs Banana Plug, 15A, Solder, Red; Gender Mueller Electric
Connector Type Audio / Video
Gender Female / Jack Male / Plug
Termination Solder SolderRoHS Compliant: NA
Unlock Full Specs
to access all available technical data

Similar Products