Mueller Electric Company connector accessories BU-24APS

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-24APS
connector accessories BU-24APS
Connector Accessory

Connector Accessory

Buy Now
Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights - 70188554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights
70188554
Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights 70188554
Black, For use with Battery Equipment, BU Series Clip Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Teeth mesh on all 3 sides. Crimp or screw connection.

Black, For use with Battery Equipment, BU Series Clip
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Teeth mesh on all 3 sides. Crimp or screw connection.

Supplier's Site
Test Clip, Zinc-Plated Steel, 25A, 19Mm; Connector Type Mueller Electric - 20AH2577 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Zinc-Plated Steel, 25A, 19Mm; Connector Type Mueller Electric
20AH2577
Test Clip, Zinc-Plated Steel, 25A, 19Mm; Connector Type Mueller Electric 20AH2577
TEST CLIP, ZINC-PLATED STEEL, 25A, 19MM; Connector Type:Test Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TEST CLIP, ZINC-PLATED STEEL, 25A, 19MM; Connector Type:Test Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Test Clip, 19Mm, 25A; Connector Type Mueller Electric - 16F6683 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 19Mm, 25A; Connector Type Mueller Electric
16F6683
Test Clip, 19Mm, 25A; Connector Type Mueller Electric 16F6683
TEST CLIP, 19mm, 25A; Connector Type:Test Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Marked Positive RoHS Compliant: Yes

TEST CLIP, 19mm, 25A; Connector Type:Test Clip; Current Rating:25A; Jaw Opening Max:19mm; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Marked Positive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-24APS 70188554 20AH2577
Product Name connector accessories Clip; Steel; 25; Black; Battery operated equipment, chargers, trouble lights Test Clip, Zinc-Plated Steel, 25A, 19Mm; Connector Type Mueller Electric
Termination Crimp/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details